The JS1A-B-12V-Y2 is a 1 Form A power relay with a 12 V DC coil, Class B insulation, flux-resistant construction, and AgSnO2 contact material. It has a contact rating of 10 A at 125 V AC and 5 A at 30 V DC, with a maximum switching power of 2,770 VA and 150 W. The relay operates with a maximum coil power of 360 mW and features an operate voltage of up to 70% of rated coil voltage. It is GWT compliant to EN60335-1, with an operating temperature range of -40 to +85°C and an expected mechanical life of at least 10^7 operations. The device is sealed and mounted on a printed circuit board, weighing approximately 12 g.
General Purpose Relays JS Relay (Y2 Rating)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1A-B-12V-Y2 |
| Product Name | General Purpose Relays |
| Relay Type | General |