Manufacturer: Panasonic
Win Source Part Number: 849289-JS1A-5V-F
Series: JS
Features: Relay Coil
Package: Bulk
Family Name: JS1A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8536.41.0050
Other Part Number: 255-2061, Q5763838Z, JS1A5VF
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 5V
General Purpose Relays 10A 5VDC SPST SEALED PCB
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 849289-JS1A-5V-F | 11N5163 | JS1A-5V-F | JS1A-5V-F |
| Product Name | Power Relays, Over 2 Amps - JS1A-5V-F | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |