Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electric Works
Category: Relays Power Relays, Over 2 Amps
Series: JS
Package: Bulk
Product Status: Obsolete
Mounting Type: Through Hole
Coil Voltage: 18VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 10 A
RELAY GEN PURPOSE SPDT 10A 18V
General Purpose Relays 10A250VAC 10A 125VAC 18V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JS1-B-18V-F | 11N5129 | JS1-B-18V-F | |
| Product Name | Relays Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2021 J Panasonic | General Purpose Relays |
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |