Allen-Bradley / Rockwell Automation Industrial Relay 700-CFB310L

Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-220V 50Hz / 208-240V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-220V 50Hz / 208-240V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CFB310L is an IEC industrial control relay with gold-plated, bifurcated contacts, configured as three normally open and one normally closed. It is rated for AC-15 loads of 3 A at 24/48 V, 1 A at 120 V, and 1 A at 240 V, and AC-12 loads of 20 A at 24/48 V, 10 A at 120 V, and 10 A at 240 V. It supports standard and spring clamp terminal options and complies with IEC 60947-5-1 for mechanized contact performance.

Datasheet Summary
Powered by GS/AI

The 700-CFB310L is an IEC industrial control relay with gold-plated, bifurcated contacts, configured as three normally open and one normally closed. It is rated for AC-15 loads of 3 A at 24/48 V, 1 A at 120 V, and 1 A at 240 V, and AC-12 loads of 20 A at 24/48 V, 10 A at 120 V, and 10 A at 240 V. It supports standard and spring clamp terminal options and complies with IEC 60947-5-1 for mechanized contact performance.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CFB310L - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CFB310L
Industrial Relay 700-CFB310L
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-220V 50Hz / 208-240V 60Hz

MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-220V 50Hz / 208-240V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CFB310L
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products