Panasonic Power Relays, Over 2 Amps - JS1-12V JS1-12V

Description
Manufacturer: Panasonic Win Source Part Number: 849288-JS1-12V Series: JS Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 3176952, 255-1104-NDR, Q3176957, 255-1104, Q4106501, JS1E-12V, -JS1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849288-JS1-12V Series: JS Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 3176952, 255-1104-NDR, Q3176957, 255-1104, Q4106501, JS1E-12V, -JS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1-12V - 849288-JS1-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1-12V
849288-JS1-12V
Power Relays, Over 2 Amps - JS1-12V 849288-JS1-12V
Manufacturer: Panasonic Win Source Part Number: 849288-JS1-12V Series: JS Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 3176952, 255-1104-NDR, Q3176957, 255-1104, Q4106501, JS1E-12V, -JS1

Manufacturer: Panasonic
Win Source Part Number: 849288-JS1-12V
Series: JS
Features: Relay Coil
Package: Bulk
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 3176952, 255-1104-NDR, Q3176957, 255-1104, Q4106501, JS1E-12V, -JS1

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-12V
Relays - Power Relays, Over 2 Amps JS1-12V
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 849288-JS1-12V JS1-12V
Product Name Power Relays, Over 2 Amps - JS1-12V Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Mini Relays - 1-1904007-2 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
2 suppliers
Power Relays - 2577358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details