Panasonic Power Relays, Over 2 Amps - JQ1AP-5V JQ1AP-5V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191739-JQ1AP-5V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 125 Ohms Coil Current: 40.0mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191739-JQ1AP-5V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 125 Ohms Coil Current: 40.0mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1AP-5V - 1191739-JQ1AP-5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1AP-5V
1191739-JQ1AP-5V
Power Relays, Over 2 Amps - JQ1AP-5V 1191739-JQ1AP-5V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191739-JQ1AP-5V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 125 Ohms Coil Current: 40.0mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191739-JQ1AP-5V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 125 Ohms
Coil Current: 40.0mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 4 VDC
Must Release Voltage: 0.25 VDC

Buy Now
Relay, Spst-No, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic - 95B9779 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic
95B9779
Relay, Spst-No, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic 95B9779
RELAY, SPST-NO, 125VAC, 30VDC, 5A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 30VDC, 5A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JQ1AP-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1AP-5V
Relays - Power Relays, Over 2 Amps JQ1AP-5V
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1191739-JQ1AP-5V 95B9779 JQ1AP-5V
Product Name Power Relays, Over 2 Amps - JQ1AP-5V Relay, Spst-No, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Resistance 125 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1-1617788-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers