Omron G2RG-2A4 DC24 Power Relay
Omron G2RG-2A4 DC24 Power Relay
Win Source Part Number: 1315312-G2RG-2A4 DC24
Category: Relays>Power Relays, Over 2 Amps
Series: G2RG
Termination Style: PC Pin
Package: Tray
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 720 Ohms
Coil Current: 33.3 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 380VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G2R
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6867073 | 6867073P | 1315312-G2RG-2A4 DC24 | Z2513-ND |
| Product Name | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | |
| Throw | Single Throw | Single Throw |