The JQ1AP-12V-FT is a 1 Form A high-capacity relay with a 12 VDC coil, rated for 10 A switching at 125 V AC and 5 A at 30 V DC, using AgSnO2 contact material. It has a nominal operating power of 200 mW, a maximum switching voltage of 250 V AC, and a surge voltage rating of 8,000 V between contact and coil. The relay meets UL, CSA, VDE, TÜV, and SEMKO safety standards, with Class E insulation. It operates with a maximum coil temperature rise of 45°C at 70°C ambient, and has an operate time of ≤20 ms and release time of ≤10 ms. The package size is not specified, but the unit weight is approximately 7 g.
General Purpose Relay, JQ Series, Power, Non Latching, SPST-NO, 12 VDC, 5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92T1296 |
| Product Name | General Purpose Relay, Jq Series, Power, Non Latching, Spst-No, 12 Vdc, 5 A Rohs Compliant Panasonic |
| Features | Latching |