The JQ1A-B-6V is a 1 Form A general-purpose relay with Class B coil insulation, rated for 6 VDC operation and a nominal coil power of 200 mW. It switches up to 5 A at 125 V AC or 2 A at 250 V AC on the normally open contact, with a maximum switching current of 5 A. The relay features AgSnO2 contact material, an insulation resistance of at least 1,000 MΩ, and a surge voltage rating of 8,000 V between contact and coil. It operates within an ambient temperature range of -40°C to +85°C and has a mechanical life of at least 10^7 operations. It is certified by UL, CSA, VDE, and SEMKO.
General Purpose Relays 1 Form A 6V 5A 30VDC Clas B Coil
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1A-B-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |