Panasonic OEM Parts - OEM Parts (J - L) - JM1ANTMP24FT JM1ANTMP24FT

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970733-JM1ANTMP24FT Contact Material: Silver, Tin Length: 30.4 mm Ratings: IP67 Coil Resistance: 640 Ω Operate Time: 20 ms Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: PCB RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Switching Current: 20 A Switching Capacity: 5 kW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970733-JM1ANTMP24FT Contact Material: Silver, Tin Length: 30.4 mm Ratings: IP67 Coil Resistance: 640 Ω Operate Time: 20 ms Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: PCB RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Switching Current: 20 A Switching Capacity: 5 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - JM1ANTMP24FT - 970733-JM1ANTMP24FT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - JM1ANTMP24FT
970733-JM1ANTMP24FT
OEM Parts - OEM Parts (J - L) - JM1ANTMP24FT 970733-JM1ANTMP24FT
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970733-JM1ANTMP24FT Contact Material: Silver, Tin Length: 30.4 mm Ratings: IP67 Coil Resistance: 640 Ω Operate Time: 20 ms Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: PCB RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Switching Current: 20 A Switching Capacity: 5 kW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970733-JM1ANTMP24FT
Contact Material: Silver, Tin
Length: 30.4 mm
Ratings: IP67
Coil Resistance: 640 Ω
Operate Time: 20 ms
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Switching Current: 20 A
Switching Capacity: 5 kW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 970733-JM1ANTMP24FT
Product Name OEM Parts - OEM Parts (J - L) - JM1ANTMP24FT
Unlock Full Specs
to access all available technical data