Panasonic Relays - Power Relays, Over 2 Amps JC2A-DC24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323755-JC2A-DC24V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Standard Package: 50 Mounting: Through Hole Coil Resistance: 576 Ohms Coil Current: 41.6 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Release Time: 2 ms Temperature Range - Operating: -50°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -JC2A,JC2A-DC24V-NDR Base Product Number: JC2A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323755-JC2A-DC24V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Standard Package: 50 Mounting: Through Hole Coil Resistance: 576 Ohms Coil Current: 41.6 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Release Time: 2 ms Temperature Range - Operating: -50°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -JC2A,JC2A-DC24V-NDR Base Product Number: JC2A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1323755-JC2A-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323755-JC2A-DC24V
Relays - Power Relays, Over 2 Amps 1323755-JC2A-DC24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323755-JC2A-DC24V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Standard Package: 50 Mounting: Through Hole Coil Resistance: 576 Ohms Coil Current: 41.6 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Release Time: 2 ms Temperature Range - Operating: -50°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -JC2A,JC2A-DC24V-NDR Base Product Number: JC2A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323755-JC2A-DC24V
Category: Relays>Power Relays, Over 2 Amps
Packaging: Bulk
Termination Style: PC Pin
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Alloy
Standard Package: 50
Mounting: Through Hole
Coil Resistance: 576 Ohms
Coil Current: 41.6 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC - Max
Release Time: 2 ms
Temperature Range - Operating: -50°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 85
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: -JC2A,JC2A-DC24V-NDR
Base Product Number: JC2A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JC2A-DC24V
Relays - Power Relays, Over 2 Amps JC2A-DC24V
RELAY GEN PURPOSE DPST 10A 24V

RELAY GEN PURPOSE DPST 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1323755-JC2A-DC24V JC2A-DC24V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 576 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2409257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting DIN; Din rail
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details