Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
PANASONIC
HC4D-H-AC24V -- RELAYS - POWER RELAYS, OVER 2 AMPS
Panasonic
Relays - Power Relays, Over 2 Amps
HC4D-H-AC24V
Description
RELAY GEN PURPOSE 4PDT 3A 24V
Description
RELAY GEN PURPOSE 4PDT 3A 24V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC4D-H-AC24V
Relays - Power Relays, Over 2 Amps
HC4D-H-AC24V
RELAY GEN PURPOSE 4PDT 3A 24V
RELAY GEN PURPOSE 4PDT 3A 24V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
High Voltage Relays
Product Number
HC4D-H-AC24V
Product Name
Relays - Power Relays, Over 2 Amps
Throw
Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
Relays - Power Relays, Over 2 Amps
G5NB-1A4-E DC5
Specs
Resistance
125 ohms
Mounting
PCBoard; Through Hole
View Details
4
suppliers
Finder S.p.A. con unico socio
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder
60.13.8.110.0040
Specs
Features
Latching
Throw
Double Throw
AC Coil Voltage
110 volts
View Details
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-24V
View Details
TE Connectivity
High Voltage Relays
1-1618276-0
Specs
Poles
Single Pole (SP)
Throw
Single Throw
Approvals
Not EU ELV Compliant
View Details
2
suppliers