TE Connectivity High Voltage Relays 1-1618276-0

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Flying Leads Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Flying Leads Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618276-0 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618276-0
High Voltage Relays 1-1618276-0
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Flying Leads Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (Max) (AMP) : 10

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 12
  • Contact Voltage Rating (VDC) : 35

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Hex Nut

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Flying Leads

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Flying Leads
Buy Now
Relays - 1-1618276-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay, Pressurized, SPST-NO

Relay, Pressurized, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618276-0 1-1618276-0
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers