Panasonic Proximity Sensors - Industrial GX-F6BI-P

Description
SENSOR PROX INDUCTIVE 1.3MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1129-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1129-ND
Proximity Sensors - Industrial 1110-1129-ND
SENSOR PROX INDUCTIVE 1.3MM MOD

SENSOR PROX INDUCTIVE 1.3MM MOD

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1129-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
BM Series Proximity Switch -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Precision Measuring Systems
Kaman Precision Measuring Systems
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Block Sensors - 9863-2164 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
2 suppliers