The Altech 9863-2164 is a DC 3-wire non-flush mount inductive proximity sensor with a sensing distance of 4 mm, operating between 10 V and 30 V DC, and delivering a maximum load current of 400 mA for normally open output. It features a Trogamid T housing measuring 40 x 26 x 12 mm, a PNP output, and an M8 3-pin quick disconnect connector with a 2-meter PVC cable. The sensor complies with IEC 60529 IP67, NEMA 1, 3, 4, 6, 12, 13, and operates from -25 °C to 70 °C. It includes reverse polarity, overload, and short circuit protection, with a switching frequency of 800 Hz and a repeatability of 0.20 mm.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
Proximity Sensors IBTR-B09-S2.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9863-2164 | 9863-2164 | 9863-2164 |
| Product Name | Block Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Rectangular | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 0.8000 to 800 kHz |