Panasonic Proximity Sensor; Sensing Range Max Panasonic GX-3S

Description
PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GX Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GX Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Panasonic - 25H9176 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Panasonic
25H9176
Proximity Sensor; Sensing Range Max Panasonic 25H9176
PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GX Series; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GX Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 25H9176
Product Name Proximity Sensor; Sensing Range Max Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Hall-Effect Latch For High Temperature Operation - A1225LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Proximity sensor - SIEN-M12NB-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details
2 suppliers