Panasonic Photoelectric FX-D1J

Description
DISCONTINUED BY MANUFACTURER, DIGITAL SETTING FIBER SENSOR, RED LED DISPLAY, TIMING FUNCTION, INTERFERENCE FUNCTION, 45MA, 12-24VDC, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIGITAL SETTING FIBER SENSOR, RED LED DISPLAY, TIMING FUNCTION, INTERFERENCE FUNCTION, 45MA, 12-24VDC, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24159203 - Radwell International
Willingboro, NJ, United States
Photoelectric
24159203
Photoelectric 24159203
DISCONTINUED BY MANUFACTURER, DIGITAL SETTING FIBER SENSOR, RED LED DISPLAY, TIMING FUNCTION, INTERFERENCE FUNCTION, 45MA, 12-24VDC, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL SETTING FIBER SENSOR, RED LED DISPLAY, TIMING FUNCTION, INTERFERENCE FUNCTION, 45MA, 12-24VDC, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24159203
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1220ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SME-10-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers