Festo Corporation Proximity sensor SME-10-KL-LED-24

Description
Measuring principle: magnetic reed Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SME-10-KL-LED-24 - Festo Corporation
Islandia, NY, United States
Proximity sensor
SME-10-KL-LED-24
Proximity sensor SME-10-KL-LED-24
Measuring principle: magnetic reed Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
  • Measuring principle: magnetic reed
  • Clamped in C-slot, can be inserted into the slot from above or lengthwise
  • LED switching status indication
  • Cable length 0.3, 2.5 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SME-10-KL-LED-24-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SME-10-KL-LED-24-ND
Proximity Sensors 2171-SME-10-KL-LED-24-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 428288 - Radwell International
Willingboro, NJ, United States
Proximity Switch
428288
Proximity Switch 428288
PROXIMITY SENSOR, 12/27 VAC/DC, 1 W, 100 MA, 500 HZ, NORMALLY OPEN, YELLOW LED, CLAMPED IN ROUND SLOT, INSERTABLE INTO SLOT LENGTHWISE FOR MOUNTING, IP65/67, 2.5 M. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 12/27 VAC/DC, 1 W, 100 MA, 500 HZ, NORMALLY OPEN, YELLOW LED, CLAMPED IN ROUND SLOT, INSERTABLE INTO SLOT LENGTHWISE FOR MOUNTING, IP65/67, 2.5 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SME-10-KL-LED-24 2171-SME-10-KL-LED-24-ND 428288
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMTO-1-PS-S-LED-24-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Proximity sensor - SIES-8M-PS-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIEN-M5B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIEN-M12B-NS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details