Panasonic Photoelectric FX-101

Description
FIBER SENSOR, STANDARD, STANDARD, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER SENSOR, STANDARD, STANDARD, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24388532 - Radwell International
Willingboro, NJ, United States
Photoelectric
24388532
Photoelectric 24388532
FIBER SENSOR, STANDARD, STANDARD, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

FIBER SENSOR, STANDARD, STANDARD, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24388532
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity sensor - SIEN-M30NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers