Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - FL6L52060L FL6L52060L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1038998-FL6L52060L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8 V, 4V Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.1V @ 1mA Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1038998-FL6L52060L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8 V, 4V Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.1V @ 1mA Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FL6L52060L - 1038998-FL6L52060L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FL6L52060L
1038998-FL6L52060L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FL6L52060L 1038998-FL6L52060L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1038998-FL6L52060L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8 V, 4V Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.1V @ 1mA Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1038998-FL6L52060L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8 V, 4V
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: WSSMini6-F1
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 1mA
Max Input Capacitance: 300pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
285-FL6L52060L
20V 2A MOSFET Transistor 285-FL6L52060L
P-CH MOSFET 20V 2A Si 6-Pin WSSMini6-F1 SMT Product overview: FL6L52060L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FL6L52060L can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 2A Si 6-Pin WSSMini6-F1 SMT Product overview: FL6L52060L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FL6L52060L can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch Power MOS FET

MOSFET Pch Power MOS FET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038998-FL6L52060L 285-FL6L52060L FL6L52060L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FL6L52060L 20V 2A MOSFET Transistor MOSFET
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 540 milliwatts 540 milliwatts
TJ 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data