Panasonic 33V 12A MOSFET Transistor FK8V03030L

Description
N-CH MOSFET 33V 12A Si WMini8-F1 SMT Product overview: FK8V03030L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03030L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 33V 12A Si WMini8-F1 SMT Product overview: FK8V03030L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03030L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 12A MOSFET Transistor
278-FK8V03030L
33V 12A MOSFET Transistor 278-FK8V03030L
N-CH MOSFET 33V 12A Si WMini8-F1 SMT Product overview: FK8V03030L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03030L can be used for catalog matching and distributor lookup.

N-CH MOSFET 33V 12A Si WMini8-F1 SMT Product overview: FK8V03030L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03030L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Package / Case: 8-SMD, Flat Lead Supplier Device Package: WMini8-F1 Mounting Type: Surface Mount Operating Temperature: 150°C (TJ) Power Dissipation (Max): 1W (Ta) Technology: MOSFET (Metal Oxide) FET Type: N-Channel

Manufacturer: Panasonic Electronic Components
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR)
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: WMini8-F1
Mounting Type: Surface Mount
Operating Temperature: 150°C (TJ)
Power Dissipation (Max): 1W (Ta)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FK8V03030L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FK8V03030L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FK8V03030L
MOSFET N CH 33V 12A WMINI8

MOSFET N CH 33V 12A WMINI8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch MOSFET 2.9x2.8mm Flat lead

MOSFET Nch MOSFET 2.9x2.8mm Flat lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FK8V03030L FK8V03030L FK8V03030L
Product Name 33V 12A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Depletion
V(BR)DSS 33 volts
PD 1500 milliwatts 1000 milliwatts
TJ -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU540Z - 039498-AUIRFU540Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 91000 milliwatts
View Details
6 suppliers