Panasonic Cap, 14Uf, 800V, Film, Radial; Dielectric Type Panasonic EZP-V80146LTA

Description
CAP, 14UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:14µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, 14UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:14µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 14Uf, 800V, Film, Radial; Dielectric Type Panasonic - 38AJ1308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 14Uf, 800V, Film, Radial; Dielectric Type Panasonic
38AJ1308
Cap, 14Uf, 800V, Film, Radial; Dielectric Type Panasonic 38AJ1308
CAP, 14UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:14µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

CAP, 14UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:14µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - EZP-V80146LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-V80146LTA
Film Capacitors EZP-V80146LTA
CAP FILM 14UF 10% 800V RADIAL

CAP FILM 14UF 10% 800V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 38AJ1308 EZP-V80146LTA
Product Name Cap, 14Uf, 800V, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details