Panasonic Film Capacitors EZP-Q38855LTA

Description
CAP FILM 8.5UF 5% 380VAC RADIAL
Datasheet
Description
CAP FILM 8.5UF 5% 380VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q38855LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q38855LTA
Film Capacitors EZP-Q38855LTA
CAP FILM 8.5UF 5% 380VAC RADIAL

CAP FILM 8.5UF 5% 380VAC RADIAL

Supplier's Site Datasheet
Cap, 8.5Uf, 380Vac, Film, Radial; Dielectric Type Panasonic - 70AH3197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.5Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
70AH3197
Cap, 8.5Uf, 380Vac, Film, Radial; Dielectric Type Panasonic 70AH3197
CAP, 8.5UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.5µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 8.5UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.5µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EZP-Q38855LTA 70AH3197
Product Name Film Capacitors Cap, 8.5Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 8.5 microF 8.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details