Panasonic Film Capacitors EZP-Q33256MTB

Description
CAP FILM 25UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 25UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q33256MTB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33256MTB
Film Capacitors EZP-Q33256MTB
CAP FILM 25UF 5% 330VAC RADIAL

CAP FILM 25UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 25Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 82AH0777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
82AH0777
Cap, 25Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 82AH0777
CAP, 25UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 25UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-Q33256MTB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q33256MTB
Capacitors - Film Capacitors EZP-Q33256MTB
CAP FILM 25UF 5% 330VAC RADIAL

CAP FILM 25UF 5% 330VAC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q33256MTB 82AH0777 EZP-Q33256MTB
Product Name Film Capacitors Cap, 25Uf, 330Vac, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 25 microF 25 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers