Panasonic Film Capacitors EZP-Q33126MTA

Description
CAP FILM 12UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 12UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q33126MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33126MTA
Film Capacitors EZP-Q33126MTA
CAP FILM 12UF 5% 330VAC RADIAL

CAP FILM 12UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 70AH3153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
70AH3153
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 70AH3153
CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EZP-Q33126MTA 70AH3153
Product Name Film Capacitors Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details