Panasonic Capacitors - Film Capacitors EZP-E63106LTB

Description
CAP FILM 10UF 15% 630VDC RADIAL
Datasheet
Description
CAP FILM 10UF 15% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E63106LTB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E63106LTB
Capacitors - Film Capacitors EZP-E63106LTB
CAP FILM 10UF 15% 630VDC RADIAL

CAP FILM 10UF 15% 630VDC RADIAL

Supplier's Site
Cap, 10Uf, 630V, Film, Radial; Dielectric Type Panasonic - 74AC7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 630V, Film, Radial; Dielectric Type Panasonic
74AC7083
Cap, 10Uf, 630V, Film, Radial; Dielectric Type Panasonic 74AC7083
CAP, 10UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 15%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 10UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 15%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-E63106LTB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E63106LTB
Film Capacitors EZP-E63106LTB
CAP FILM 10UF 15% 630VDC RADIAL

CAP FILM 10UF 15% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E63106LTB 74AC7083 EZP-E63106LTB
Product Name Capacitors - Film Capacitors Cap, 10Uf, 630V, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers