Panasonic Capacitors - Film Capacitors EZP-E50156LTA

Description
CAP FILM 15UF 10% 500VDC RADIAL
Datasheet
Description
CAP FILM 15UF 10% 500VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors EZP-E50156LTA
CAP FILM 15UF 10% 500VDC RADIAL

CAP FILM 15UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitor, 15Uf, 500V, 10%, Radial; Dielectric Type Panasonic - 05X8260 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 15Uf, 500V, 10%, Radial; Dielectric Type Panasonic
05X8260
Film Capacitor, 15Uf, 500V, 10%, Radial; Dielectric Type Panasonic 05X8260
FILM CAPACITOR, 15UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 15UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-E50156LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E50156LTA
Film Capacitors EZP-E50156LTA
CAP FILM 15UF 10% 500VDC RADIAL

CAP FILM 15UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E50156LTA 05X8260 EZP-E50156LTA
Product Name Capacitors - Film Capacitors Film Capacitor, 15Uf, 500V, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers