Panasonic Film Capacitor, 110Uf, 500V, 10%, Radial; Dielectric Type Panasonic EZP-E50117MTA

Description
FILM CAPACITOR, 110UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 110UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 110Uf, 500V, 10%, Radial; Dielectric Type Panasonic - 05X8259 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 110Uf, 500V, 10%, Radial; Dielectric Type Panasonic
05X8259
Film Capacitor, 110Uf, 500V, 10%, Radial; Dielectric Type Panasonic 05X8259
FILM CAPACITOR, 110UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 110UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors EZP-E50117MTA
CAP FILM 110UF 10% 500VDC RADIAL

CAP FILM 110UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitors - EZP-E50117MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E50117MTA
Film Capacitors EZP-E50117MTA
CAP FILM 110UF 10% 500VDC RADIAL

CAP FILM 110UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 05X8259 EZP-E50117MTA EZP-E50117MTA
Product Name Film Capacitor, 110Uf, 500V, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers