Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 27AC5627 |
| Product Name | Voltage Rating Vac Panasonic |
| Tj | -40 to 85 C (-40 to 185 F) |