Panasonic Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic EZJ-P0V120JA

Description
VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic - 52AH0168 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic
52AH0168
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic 52AH0168
VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic - 52AH0169 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic
52AH0169
Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic 52AH0169
VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MLV, 12V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:6.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52AH0168
Product Name Varistor, Mlv, 12V, 0402; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details