Panasonic 1A Circuit Protection Fuse EYP1BF138

Description
Thermal Cutoff 135°C 250VAC 1A 2-Pin THRU Axial Bulk Product overview: EYP1BF138 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-EYP1BF138 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Cutoff 135°C 250VAC 1A 2-Pin THRU Axial Bulk Product overview: EYP1BF138 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-EYP1BF138 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-EYP1BF138
1A Circuit Protection Fuse 139-EYP1BF138
Thermal Cutoff 135°C 250VAC 1A 2-Pin THRU Axial Bulk Product overview: EYP1BF138 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-EYP1BF138 can be used for catalog matching and distributor lookup.

Thermal Cutoff 135°C 250VAC 1A 2-Pin THRU Axial Bulk Product overview: EYP1BF138 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-EYP1BF138 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - EYP1BF138 - 1202820-EYP1BF138 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - EYP1BF138
1202820-EYP1BF138
Fuses - EYP1BF138 1202820-EYP1BF138
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202820-EYP1BF138 Packaging: Bulk Termination: Axial Contact Material: Copper, Tin Voltage Rating: 250 V Current Rating: 1 A Length: 6 mm Approvals: CCC, CSA, UL, VDE Number of Terminals: 2 Number of Pins: 2 Diameter: 1.85 mm Categories: Fuses Case / Package: Axial Alternative Parts (Cross-Reference): EYP-1BF138; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Fuse Current: 1 A REACH SVHC: No SVHC Lead Length: 38 mm Wire/Cable Diameter: 530 µm Max Current Rating: 1 A Lead Diameter: 530 µm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202820-EYP1BF138
Packaging: Bulk
Termination: Axial
Contact Material: Copper, Tin
Voltage Rating: 250 V
Current Rating: 1 A
Length: 6 mm
Approvals: CCC, CSA, UL, VDE
Number of Terminals: 2
Number of Pins: 2
Diameter: 1.85 mm
Categories: Fuses
Case / Package: Axial
Alternative Parts (Cross-Reference): EYP-1BF138;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Fuse Current: 1 A
REACH SVHC: No SVHC
Lead Length: 38 mm
Wire/Cable Diameter: 530 µm
Max Current Rating: 1 A
Lead Diameter: 530 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-EYP1BF138 1202820-EYP1BF138
Product Name 1A Circuit Protection Fuse Fuses - EYP1BF138
Rated Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers