Panasonic Optics - Lenses EYL-GUDM128

Description
LENS OPTICAL 3.8MM 650NM
Request a Quote Datasheet
Description
LENS OPTICAL 3.8MM 650NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - P13566-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
P13566-ND
Optics - Lenses P13566-ND
LENS OPTICAL 3.8MM 650NM

LENS OPTICAL 3.8MM 650NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number P13566-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707638 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 14mm
Lead Length 14 mm (0.5512 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8342 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details