Panasonic Thermal Interface Material, 70X138Mm; Thermal Conductivity Panasonic EYGS0714ZLAE

Description
THERMAL INTERFACE MATERIAL, 70X138MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:138mm; External Width:70mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 70X138MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:138mm; External Width:70mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 70X138Mm; Thermal Conductivity Panasonic - 13AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 70X138Mm; Thermal Conductivity Panasonic
13AC3482
Thermal Interface Material, 70X138Mm; Thermal Conductivity Panasonic 13AC3482
THERMAL INTERFACE MATERIAL, 70X138MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:138mm; External Width:70mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 70X138MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:138mm; External Width:70mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3482
Product Name Thermal Interface Material, 70X138Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 2457309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details
Ultra Low Thermal Resistance One Part Epoxy System - Supreme 18TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details