Panasonic Filter, Common Mode, 120R, 0.2A, Smd; Dc Current Rating Panasonic EXC-34CE121U

Description
FILTER, COMMON MODE, 120R, 0.2A, SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC34CE Series; Impedance:120ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 120R, 0.2A, SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC34CE Series; Impedance:120ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 120R, 0.2A, Smd; Dc Current Rating Panasonic - 80Y2988 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 120R, 0.2A, Smd; Dc Current Rating Panasonic
80Y2988
Filter, Common Mode, 120R, 0.2A, Smd; Dc Current Rating Panasonic 80Y2988
FILTER, COMMON MODE, 120R, 0.2A, SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC34CE Series; Impedance:120ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 120R, 0.2A, SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC34CE Series; Impedance:120ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2988
Product Name Filter, Common Mode, 120R, 0.2A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
3-Phase Filters - 1-1609966-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers