Panasonic SMD 130mA 100MHz Inductor and Choke EXC-24CE201U

Description
200Ω Common Mode Choke, 130mA, 100MHz, 2.7Ω DCR, SMD Product overview: EXC-24CE201U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, 100MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CE201U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200Ω Common Mode Choke, 130mA, 100MHz, 2.7Ω DCR, SMD Product overview: EXC-24CE201U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, 100MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CE201U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 130mA 100MHz Inductor and Choke - 839-EXC-24CE201U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130mA 100MHz Inductor and Choke
839-EXC-24CE201U
SMD 130mA 100MHz Inductor and Choke 839-EXC-24CE201U
200Ω Common Mode Choke, 130mA, 100MHz, 2.7Ω DCR, SMD Product overview: EXC-24CE201U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, 100MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CE201U can be used for catalog matching and distributor lookup.

200Ω Common Mode Choke, 130mA, 100MHz, 2.7Ω DCR, SMD Product overview: EXC-24CE201U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, 100MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CE201U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R - 590-EXC-24CE201U - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R
590-EXC-24CE201U
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R 590-EXC-24CE201U
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R

Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 839-EXC-24CE201U 590-EXC-24CE201U
Product Name SMD 130mA 100MHz Inductor and Choke Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 200 ohms
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 4-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0061 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers