Panasonic 0MHz 2200MHz Attenuator EXB24AT7AR5X

Description
Fixed Attenuator, 0MHz Min, 2200MHz Max, CHIP-4 Product overview: EXB24AT7AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2200MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT7AR5X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Attenuator, 0MHz Min, 2200MHz Max, CHIP-4 Product overview: EXB24AT7AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2200MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT7AR5X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0MHz 2200MHz Attenuator - 852-EXB24AT7AR5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0MHz 2200MHz Attenuator
852-EXB24AT7AR5X
0MHz 2200MHz Attenuator 852-EXB24AT7AR5X
Fixed Attenuator, 0MHz Min, 2200MHz Max, CHIP-4 Product overview: EXB24AT7AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2200MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT7AR5X can be used for catalog matching and distributor lookup.

Fixed Attenuator, 0MHz Min, 2200MHz Max, CHIP-4 Product overview: EXB24AT7AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2200MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT7AR5X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-EXB24AT7AR5X
Product Name 0MHz 2200MHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details