Panasonic Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic EXB-38V222JV.

Description
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic - 27AC5623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic
27AC5623
Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic 27AC5623
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5623
Product Name Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details