TE Connectivity Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec ) SIL07E471J

Description
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec )
Request a Quote Datasheet
Description
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec ) - SIL07E471J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec )
SIL07E471J
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec ) SIL07E471J
Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec )

Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec )

Supplier's Site
Resistor Networks, Arrays - SIL07E471J-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL07E471J-ND
Resistor Networks, Arrays SIL07E471J-ND
470 Ohm ±5% 200mW Power Per Element Bussed 6 Resistor Network/Array ±200ppm/°C 7-SIP

470 Ohm ±5% 200mW Power Per Element Bussed 6 Resistor Network/Array ±200ppm/°C 7-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SIL07E471J SIL07E471J-ND
Product Name Fixed Resistors; SIL 7PIN 6RES 470R 5% ( Citec ) Resistor Networks, Arrays
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details