Panasonic 50OHM Attenuator EXB-24AT1AR3X

Description
RF ATTENUATOR 1DB 50OHM 0404 Product overview: EXB-24AT1AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT1AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 1DB 50OHM 0404 Product overview: EXB-24AT1AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT1AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-EXB-24AT1AR3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24AT1AR3X
50OHM Attenuator 852-EXB-24AT1AR3X
RF ATTENUATOR 1DB 50OHM 0404 Product overview: EXB-24AT1AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT1AR3X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1DB 50OHM 0404 Product overview: EXB-24AT1AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT1AR3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - EXB-24AT1AR3X
097731-EXB-24AT1AR3X
Attenuators - EXB-24AT1AR3X 097731-EXB-24AT1AR3X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097731-EXB-24AT1AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 1dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097731-EXB-24AT1AR3X
Tolerance: ±0.3dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 1dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Attenuators - EXB-24AT1AR3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AT1AR3X
Attenuators EXB-24AT1AR3X
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-EXB-24AT1AR3X 097731-EXB-24AT1AR3X EXB-24AT1AR3X
Product Name 50OHM Attenuator Attenuators - EXB-24AT1AR3X Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details