Panasonic Attenuators EXB-24ABAG2RX

Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24ABAG2RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24ABAG2RX
Attenuators EXB-24ABAG2RX
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 10dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24ABAG2RX
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13774-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details