Panasonic Attenuators EXB-24AB6E1RX

Description
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24AB6E1RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB6E1RX
Attenuators EXB-24AB6E1RX
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24AB6E1RX
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123103P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Digitally Controlled Attenuators - NDA-2000-18000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details