Panasonic Attenuators EXB-24AB3GR8X

Description
RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24AB3GR8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB3GR8X
Attenuators EXB-24AB3GR8X
RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - EXB-24AB3GR8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB3GR8X
Attenuators EXB-24AB3GR8X
RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24AB3GR8X
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details