Panasonic Attenuators EXB-24AB2ER8X

Description
RF Attenuators 2dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24AB2ER8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB2ER8X
Attenuators EXB-24AB2ER8X
RF Attenuators 2dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 2dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24AB2ER8X
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details