Panasonic Attenuators EXB-24AB1ER8X

Description
RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24AB1ER8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB1ER8X
Attenuators EXB-24AB1ER8X
RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - EXB-24AB1ER8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB1ER8X
Attenuators EXB-24AB1ER8X
RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24AB1ER8X
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA3513TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details