Panasonic SMD 2.5GHz Attenuator EXB-24AB1CR8X

Description
Chip Attenuator 2.5GHz 1dB 4-Pin SMD T/R Product overview: EXB-24AB1CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB1CR8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Chip Attenuator 2.5GHz 1dB 4-Pin SMD T/R Product overview: EXB-24AB1CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB1CR8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5GHz Attenuator - 852-EXB-24AB1CR8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5GHz Attenuator
852-EXB-24AB1CR8X
SMD 2.5GHz Attenuator 852-EXB-24AB1CR8X
Chip Attenuator 2.5GHz 1dB 4-Pin SMD T/R Product overview: EXB-24AB1CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB1CR8X can be used for catalog matching and distributor lookup.

Chip Attenuator 2.5GHz 1dB 4-Pin SMD T/R Product overview: EXB-24AB1CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB1CR8X can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - EXB-24AB1CR8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB1CR8X
Attenuators EXB-24AB1CR8X
RF Attenuators 1dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-EXB-24AB1CR8X EXB-24AB1CR8X
Product Name SMD 2.5GHz Attenuator Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-15+TR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type TO-253-4, TO-253AA
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details