Mini-Circuits Attenuators LAT-15+

Description
15 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet
Description
15 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-15+DKR-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-2500 MHZ

15 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-15+TR-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-2500 MHZ

15 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-15+CT-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-2500 MHZ

15 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-15+DKR-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details