Panasonic Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic EX14APN

Description
SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
Description
SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic - 08X9787 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
08X9787
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic 08X9787
SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9787
Product Name Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers