Panasonic Switch, Smd, 6.5X6X2.5Mm, 2.6N; Product Range Panasonic EVQQ2W02W

Description
SWITCH, SMD, 6.5X6X2.5MM, 2.6N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, 6.5X6X2.5MM, 2.6N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, 6.5X6X2.5Mm, 2.6N; Product Range Panasonic - 63W1943 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 6.5X6X2.5Mm, 2.6N; Product Range Panasonic
63W1943
Switch, Smd, 6.5X6X2.5Mm, 2.6N; Product Range Panasonic 63W1943
SWITCH, SMD, 6.5X6X2.5MM, 2.6N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, SMD, 6.5X6X2.5MM, 2.6N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1943
Product Name Switch, Smd, 6.5X6X2.5Mm, 2.6N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3361-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details