50mA 4.7mm 100MΩ 100,000 Times 2.2N 12V 4.5mm 1.65mm Rectangle button Surface Mount,Right Angle SPST SMD,4.5x4.7mm Tactile Switches ROHS
50mA 4.7mm 100MΩ 100000 Times 2.2N 12V 4.5mm 1.65mm Rectangle button Horizontal attachment SPST SMD,4.5x4.7mm Tactile Switches ROHS
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQPUC02K | EVQPUC02K | 57AC6732 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches | Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic |
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | Height: 1.65mm x Length: 4.7mm x Width: 4.5mm | ||
| Terminal Type | Right Angle PC Pins; Surface Mount Technology; Solder Lug | Surface Mount Technology; SMD | |
| Features | RoHS | ||
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) |