Panasonic Tactile Switches - EVQPLMA15 EVQPLMA15

Description
Manufacturer: Panasonic Win Source Part Number: 1172969-EVQPLMA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172969-EVQPLMA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQPLMA15
1172969-EVQPLMA15
Tactile Switches - EVQPLMA15 1172969-EVQPLMA15
Manufacturer: Panasonic Win Source Part Number: 1172969-EVQPLMA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1172969-EVQPLMA15
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQPLMA15
Key/Switch >> Tactile Switches EVQPLMA15
20mA 4.9mm 50MΩ 200,000 Times 2.6N 15V 4.9mm 1.5mm Round Button Brick nogging SPST SMD,4.9x4.9mm Tactile Switches ROHS

20mA 4.9mm 50MΩ 200,000 Times 2.6N 15V 4.9mm 1.5mm Round Button Brick nogging SPST SMD,4.9x4.9mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172969-EVQPLMA15 EVQPLMA15
Product Name Tactile Switches - EVQPLMA15 Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.5mm x Length: 4.9mm x Width: 4.9mm
Terminal Type J pin
Features RoHS
Min. Actuating Force 0.6 lbs (0.2651 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1825910-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
Pushbutton Switches - 360-EB2011P-BB-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details